onsemi Multivibrators MC14528BF

Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14528BF - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - MC14528BF-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BF-ND
Multivibrators MC14528BF-ND
Monostable Multivibrator 90ns 16-SOEIAJ

Monostable Multivibrator 90ns 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BF
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BF
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site
Multivibrators - MC14528BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BF
Multivibrators MC14528BF
Monostable Multivibrator 90 ns 16-SOEIAJ

Monostable Multivibrator 90 ns 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14528BF MC14528BF-ND MC14528BF MC14528BF
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538D,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-74AHCT123AD-Q100JDKR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details