onsemi Multivibrators MC14528BCPG

Description
Monostable Multivibrator 90ns 16-PDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 90ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC14528BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BCPGOS-ND
Multivibrators MC14528BCPGOS-ND
Monostable Multivibrator 90ns 16-PDIP

Monostable Multivibrator 90ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - MC14528BCPG - 1217853-MC14528BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14528BCPG
1217853-MC14528BCPG
Logic - Logic - Multivibrators - MC14528BCPG 1217853-MC14528BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217853-MC14528BCPG Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 90ns Part Status: Obsolete(EOL) Family Name: MC14528 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TC4528BP(SA); TC4528BP(SB); TC4528BP; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217853-MC14528BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 90ns
Part Status: Obsolete(EOL)
Family Name: MC14528
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): TC4528BP(SA); TC4528BP(SB); TC4528BP;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Multivibrators - MC14528BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BCPG
Multivibrators MC14528BCPG
Monostable Multivibrator 90 ns 16-PDIP

Monostable Multivibrator 90 ns 16-PDIP

Buy Now Datasheet
Fort Worth, TX, USA
CMOS Logic, Dual Monostable Multivibrator, PDIP16, Pb-Free
70099887
CMOS Logic, Dual Monostable Multivibrator, PDIP16, Pb-Free 70099887
CMOS Logic, Dual Monostable Multivibrator, PDIP16, Pb-Free

CMOS Logic, Dual Monostable Multivibrator, PDIP16, Pb-Free

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BCPG
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BCPG
IC MULTIVIBRATOR 90NS 16DIP

IC MULTIVIBRATOR 90NS 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14528BCPGOS-ND 1217853-MC14528BCPG MC14528BCPG 70099887 MC14528BCPG
Product Name Multivibrators Logic - Logic - Multivibrators - MC14528BCPG Multivibrators CMOS Logic, Dual Monostable Multivibrator, PDIP16, Pb-Free Integrated Circuits (ICs) - Logic - Multivibrators
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm) PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74LVC1G123GF,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type Other; 8-XFDFN
Number of Pins 8
View Details
4 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Logic - Multivibrators - 74HCT221DB,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details