Texas Instruments CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423M96G4

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC423M96G4
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423M96G4
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - CD74HC423M96G4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC423M96G4-ND
Multivibrators CD74HC423M96G4-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC423M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC423M96G4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC423M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Logic - Multivibrators - CD74HC423M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC423M96G4
Logic - Multivibrators CD74HC423M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HC423M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC423M96G4
Multivibrators CD74HC423M96G4
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC423M96G4 CD74HC423M96G4-ND CD74HC423M96G4 CD74HC423M96G4 CD74HC423M96G4
Product Name CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 8 to 0.4000 mA
View Details
2 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRG4Q1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
5 suppliers
Multivibrators - 74123PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details