Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SOIC
IC COUNTER BINARY 4BIT 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1869842 | 1869842P | MC14526BDWG-ND | MC14526BDWG | MC14526BDWG | MC14526BDWG |
| Product Name | Counter ICs | Counter ICs | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V; 18 v, 3 v | 1.8V; 3 V ~ 18 V | ||||
| Package Type | SOIC; Soic | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Number of Pins | 16 | |||||
| Number of Stages (Bits) | 1 bits | |||||
| Counter Type | MOD-N |