Nexperia B.V. Counter ICs 74HC393D

Description
Dual 4-bit binary ripple counter, SOIC14
Request a Quote Datasheet
Description
Dual 4-bit binary ripple counter, SOIC14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 7918737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
7918737
Counter ICs 7918737
Dual 4-bit binary ripple counter, SOIC14

Dual 4-bit binary ripple counter, SOIC14

Supplier's Site
Counter ICs - 7918737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
7918737P
Counter ICs 7918737P
Dual 4-bit binary ripple counter, SOIC14

Dual 4-bit binary ripple counter, SOIC14

Supplier's Site
 - 74HC393D - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Dual 4 Bit Binary Ripple Counter, Soic-14; Logic Family / Base Number Nexperia - 99K0595 - Newark, An Avnet Company
Chicago, IL, United States
Dual 4 Bit Binary Ripple Counter, Soic-14; Logic Family / Base Number Nexperia
99K0595
Dual 4 Bit Binary Ripple Counter, Soic-14; Logic Family / Base Number Nexperia 99K0595
DUAL 4 BIT BINARY RIPPLE COUNTER, SOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:107MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes

DUAL 4 BIT BINARY RIPPLE COUNTER, SOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:107MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 7918737 7918737P 74HC393D 99K0595
Product Name Counter ICs Counter ICs Dual 4 Bit Binary Ripple Counter, Soic-14; Logic Family / Base Number Nexperia
Counter Type Binary Binary Ripple
Supply Voltage 6 v, 2 v 2V
Package Type SOIC; Soic SOIC; SOIC SOP; SOP SOIC
Logic Family Hc HCMOS; HC CMOS
Number of Pins 14 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74196DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC163FP-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP
View Details
Johnson decade counter with 10 decoded outputs - 74HCT4017BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
6 suppliers