The MC14517BDWG is a dual 64-bit static shift register from Quarktwin Technology Ltd. It features two independent 64-bit registers, each with separate clock and write enable inputs, allowing for flexible data handling. The device supports fully static operation and can load 64 bits in just 16 clock periods, making it suitable for applications requiring efficient data transfer and temporary memory storage. The shift register includes diode protection on all inputs and operates over a supply voltage range of 3.0 Vdc to 18 Vdc. It is capable of driving two low-power TTL loads or one low-power Schottky TTL load, and it features a three-state output at the 64th bit, which is beneficial for bus logic applications. The operating temperature range is extensive, from -55°C to +125°C, and the device is AEC-Q100 qualified, making it suitable for automotive applications. The MC14517BDWG is Pb-free and RoHS compliant, ensuring it meets modern environmental standards. Its characteristics make it a viable option for engineers looking for reliable shift register solutions in various electronic applications.
Shift Shift Register 2 Element 64 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217830-MC14517BDWG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 64
Family Name: MC14517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4517BC1; CD4517BPWR; CD4517BPW;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC SHIFT REGISTER 64BIT 16SOIC
Shift Shift Register 2 Element 64 Bit 16-SOIC
IC SHIFT REGISTER 64BIT 16SOIC
Counter Shift Registers 3-18V Dual 64-Bit Static Shift
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14517BDWGOS-ND | 1217830-MC14517BDWG | MC14517BDWG | MC14517BDWG | MC14517BDWG | MC14517BDWG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14517BDWG | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC |