The HEF4894BTT is a 12-stage serial shift-and-store register LED driver in a TSSOP20 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 3 V to 15 V and features open-drain outputs for direct LED drive. Data is shifted on positive clock transitions and latched to outputs when the strobe input is high. Two serial outputs (QS1 and QS2) enable cascading multiple devices. The device complies with JEDEC standard JESD 13-B and offers ESD protection exceeding 2000 V for HBM and 1000 V for CDM. It is specified for operation from -40 °C to +125 °C.
The HEF4894B is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is transferred to the storage register when the strobe (STR) input is HIGH. Data in the storage register appears at the output whenever the output enable (OE) input signal is HIGH.
Two serial outputs (QS1 and QS2) are available for cascading a number of HEF4894B devices. Serial data is available at QS1 on positive-going clock edges to allow high-speed operation in cascaded systems with a fast clock rise time. The same serial data is available at QS2 on the next negative going clock edge. This is used for cascading HEF4894B devices when the clock has a slow rise time.
It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.
Features and benefits
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043154-HEF4894BTT,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 12 Bit 20-TSSOP
IC REGISTER SHIFT 12ST 20-TSSOP
IC REGISTER SHIFT 12ST 20-TSSOP
Shift Shift Register 1 Element 12 Bit 20-TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HEF4894BTT,118 | 1043154-HEF4894BTT,118 | 1727-HEF4894BTT,118TR-ND | HEF4894BTT,118 | HEF4894BTT,118 | HEF4894BTT,118 | HEF4894BTT,118 |
| Product Name | 12-stage shift-and-store register LED driver | Logic - Logic - Shift Registers - HEF4894BTT,118 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Shift Registers |
| Features | ESD Protection | ||||||
| Package Type | Other; SOT360-1 SOT360-1 | SOP; SSOP; TSSOP; Other; 20-TSSOP | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V |