onsemi Display Drivers MC14511BF

Description
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ
Request a Quote Datasheet
Description
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MC14511BF-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BF-ND
Display Drivers MC14511BF-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MC14511BF - 1217784-MC14511BF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14511BF
1217784-MC14511BF
PMIC - PMIC - Display Drivers - MC14511BF 1217784-MC14511BF
Manufacturer: ON Semiconductor Win Source Part Number: 1217784-MC14511BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LED, LCD, Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: MC14511 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC4511BF(TB,EL,N); TC4511BF(TB,EL,N,F; TC4511BFN-ELP; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217784-MC14511BF
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 3 V ~ 18 V
Interface: BCD
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Part Status: Obsolete(EOL)
Family Name: MC14511
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): TC4511BF(TB,EL,N); TC4511BF(TB,EL,N,F; TC4511BFN-ELP;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MC14511BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14511BF
Display Drivers MC14511BF
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC14511BF-ND 1217784-MC14511BF MC14511BF
Product Name Display Drivers PMIC - PMIC - Display Drivers - MC14511BF Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9858BSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details