onsemi Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi MC1413BDR2G

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi - 17H1571 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
17H1571
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi 17H1571
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; Filter Terminals:SMD RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17H1571
Product Name Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7532872P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1907437P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details