onsemi Logic - Logic - Latches - MC14099BFEL MC14099BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217685-MC14099BFEL Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217685-MC14099BFEL Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14099BFEL
1217685-MC14099BFEL
Logic - Logic - Latches - MC14099BFEL 1217685-MC14099BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1217685-MC14099BFEL Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217685-MC14099BFEL
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1217685-MC14099BFEL
Product Name Logic - Logic - Latches - MC14099BFEL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details