onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCPG MC14067BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073161-MC14067BCPG Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCP; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073161-MC14067BCPG Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCP; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCPG - 1073161-MC14067BCPG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCPG
1073161-MC14067BCPG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCPG 1073161-MC14067BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073161-MC14067BCPG Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCP; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1073161-MC14067BCPG
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 15MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 24-PDIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 100pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCP;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14067BCPG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14067BCPG
IC MUX 16:1 280OHM 24DIP

IC MUX 16:1 280OHM 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1073161-MC14067BCPG MC14067BCPG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCPG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32178-B-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers