onsemi Logic - Logic - Counters, Dividers - MC14060BDR2 MC14060BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217620-MC14060BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217620-MC14060BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14060BDR2 - 1217620-MC14060BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14060BDR2
1217620-MC14060BDR2
Logic - Logic - Counters, Dividers - MC14060BDR2 1217620-MC14060BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217620-MC14060BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1217620-MC14060BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
 - MC14060BDR2 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14060BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14060BDR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14060BDR2
IC COUNTER 14BIT CMOS 16SOIC

IC COUNTER 14BIT CMOS 16SOIC

Supplier's Site
Counters, Dividers - MC14060BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14060BDR2
Counters, Dividers MC14060BDR2
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Counters, Dividers - MC14060BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14060BDR2
Counters, Dividers MC14060BDR2
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1217620-MC14060BDR2 MC14060BDR2 MC14060BDR2 MC14060BDR2
Product Name Logic - Logic - Counters, Dividers - MC14060BDR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details