Rochester Electronics Logic - Logic - Counters, Dividers - 4516BDM 4516BDM

Description
Manufacturer: National Semiconductor Win Source Part Number: 906900-4516BDM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 906900-4516BDM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 4516BDM - 906900-4516BDM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 4516BDM
906900-4516BDM
Logic - Logic - Counters, Dividers - 4516BDM 906900-4516BDM
Manufacturer: National Semiconductor Win Source Part Number: 906900-4516BDM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 906900-4516BDM
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 906900-4516BDM
Product Name Logic - Logic - Counters, Dividers - 4516BDM
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4040DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Counters, Dividers - 1727-3317-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers