Texas Instruments Logic - Logic - Counters, Dividers - DM74LS293N DM74LS293N

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1167970-DM74LS293N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1167970-DM74LS293N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - DM74LS293N - 1167970-DM74LS293N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74LS293N
1167970-DM74LS293N
Logic - Logic - Counters, Dividers - DM74LS293N 1167970-DM74LS293N
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1167970-DM74LS293N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1167970-DM74LS293N
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - DM74LS293N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74LS293N
Counters, Dividers DM74LS293N
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - DM74LS293N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM74LS293N
Integrated Circuits (ICs) - Logic - Counters, Dividers DM74LS293N
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1167970-DM74LS293N DM74LS293N DM74LS293N
Product Name Logic - Logic - Counters, Dividers - DM74LS293N Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 5962-87544012X - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 18 MHz
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
7 suppliers
Counters, Dividers - 74LVC163PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers