Win Source Part Number: 1034766-MC14060BDG
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Count Rate: 17 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4060BM; MC14020BDG; MC14020BDR2G; MC14060BFELG; CD4040BM; CD4040BM96; CD4017BMMC14060BDG.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC14060BDG-OS,O
Base Product Number: MC14060
14-bit asynch binary counter,MC14060BD
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER/OSC 14BIT BIN 16-SOIC
IC COUNTER/OSC 14BIT BIN 16-SOIC
14 BIT BINARY RIPPLE COUNTER, SOIC-16; Logic Family / Base Number:MC14060; Counter Type:Binary; Clock Frequency:17MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
| Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1034766-MC14060BDG | 1784722 | MC14060BDGOS-ND | MC14060BDG | MC14060BDG | 71J5473 | MC14060BDG | MC14060BDG |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter ICs | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | 14 Bit Binary Ripple Counter, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 3V; 18 v, 3 v | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | SOIC | SOIC; Soic | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Type | Binary | MOD-N | Binary | |||||
| Logic Family | CMOS; 4000 |