Nexperia B.V. Counters, Dividers 74LVC163DB,112

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Request a Quote
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC163 is a synchronous presettable 4-bit binary counter designed for high-speed counting applications. It features an internal look-ahead carry, allowing for efficient cascading of multiple counters. The device operates synchronously, with all flip-flops clocked simultaneously on the positive edge of the clock input. It includes a synchronous reset function, enabling all outputs to be set to LOW with a single master reset input. This counter supports a wide supply voltage range from 1.2 V to 3.6 V and can accept input voltages up to 5.5 V, making it compatible with various logic levels. It is characterized by low power consumption typical of CMOS technology and can directly interface with TTL levels. The device is specified for operation in temperatures ranging from -40 °C to +125 °C, ensuring reliability in diverse environments. The 74LVC163 is available in multiple package types, including SO16, TSSOP16, and DHVQFN16, providing flexibility for different design requirements. Its features make it suitable for applications requiring precise counting and control in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74LVC163 is a synchronous presettable 4-bit binary counter designed for high-speed counting applications. It features an internal look-ahead carry, allowing for efficient cascading of multiple counters. The device operates synchronously, with all flip-flops clocked simultaneously on the positive edge of the clock input. It includes a synchronous reset function, enabling all outputs to be set to LOW with a single master reset input. This counter supports a wide supply voltage range from 1.2 V to 3.6 V and can accept input voltages up to 5.5 V, making it compatible with various logic levels. It is characterized by low power consumption typical of CMOS technology and can directly interface with TTL levels. The device is specified for operation in temperatures ranging from -40 °C to +125 °C, ensuring reliability in diverse environments. The 74LVC163 is available in multiple package types, including SO16, TSSOP16, and DHVQFN16, providing flexibility for different design requirements. Its features make it suitable for applications requiring precise counting and control in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74LVC163DB,112-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74LVC163DB,112-ND
Counters, Dividers 74LVC163DB,112-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LVC163DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LVC163DB,112
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LVC163DB,112
IC BINARY COUNTER 4-BIT 16SSOP

IC BINARY COUNTER 4-BIT 16SSOP

Supplier's Site
Counters, Dividers - 74LVC163DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LVC163DB,112
Counters, Dividers 74LVC163DB,112
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74LVC163DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74LVC163DB,112
Logic - Counters, Dividers 74LVC163DB,112
IC SYNC 4BIT BIN COUNTER 16SSOP

IC SYNC 4BIT BIN COUNTER 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LVC163DB,112-ND 74LVC163DB,112 74LVC163DB,112 74LVC163DB,112
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual 4-bit binary ripple counter - 74HCT393PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F569SC - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - Counters, Dividers - 74HC4020BQ-Q100115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 109 MHz
View Details