onsemi Pll Type Onsemi MC14046BDWG.

Description
PLL Type:Frequency Synthesis; Frequency:1.9MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLL Type:Frequency Synthesis; Frequency:1.9MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pll Type Onsemi - 15AC3473 - Newark, An Avnet Company
Chicago, IL, United States
Pll Type Onsemi
15AC3473
Pll Type Onsemi 15AC3473
PLL Type:Frequency Synthesis; Frequency:1.9MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

PLL Type:Frequency Synthesis; Frequency:1.9MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Phase-locked Loops (PLL)
Product Number 15AC3473
Product Name Pll Type Onsemi
Supply Voltage 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Acme Chip Technology Co., Limited
Specs
Bus Interface Clock
Supply Voltage 4.5 to 5.5 volts
Frequency 19 MHz
View Details
2 suppliers
Application Specific Clock/Timing - 336-4114-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 1.5 to 1.8 volts
View Details
5 suppliers