onsemi Logic - Logic - Latches - MC14044BDR2 MC14044BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217581-MC14044BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217581-MC14044BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14044BDR2
1217581-MC14044BDR2
Logic - Logic - Latches - MC14044BDR2 1217581-MC14044BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217581-MC14044BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217581-MC14044BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1217581-MC14044BDR2
Product Name Logic - Logic - Latches - MC14044BDR2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ATPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC373ADB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details