R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 131701-MC14043BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns
IC LATCH R-S QUAD NOR 16SOIC
IC LATCH R-S QUAD NOR 16SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
4000 CMOS, SMD, 4043, SOIC16, 15V; Logic Family / Base Number:MC14043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC LATCH R-S QUAD NOR 16SOIC
| Rochester Electronics | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC14043BDG | MC14043BDGOS-ND | 1844251 | 131701-MC14043BDG | MC14043BDG | MC14043BDG | MC14043BDG | 92K6827 | MC14043BDG |
| Product Name | Latches | Latch ICs | Logic - Logic - Latches - MC14043BDG | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | 4000 Cmos, Smd, 4043, Soic16, 15V; Logic Family / Base Number Onsemi | Logic - Latches | |
| Package Type | SOIC-16; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | Soic; SOIC | 16-SOIC; SOIC | 16-SOIC (0.154", 3.90mm Width); SOIC | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | |
| Logic Family | CMOS | CMOS; 4000 | |||||||
| Latch Type | S-R | Transparent-D; Rs-latch | S-R | ||||||
| Output Characteristics | 3-State | 3 state | |||||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V |