onsemi Logic - Logic - Latches - MC14043BCP MC14043BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217575-MC14043BCP Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217575-MC14043BCP Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14043BCP
1217575-MC14043BCP
Logic - Logic - Latches - MC14043BCP 1217575-MC14043BCP
Manufacturer: ON Semiconductor Win Source Part Number: 1217575-MC14043BCP Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217575-MC14043BCP
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1217575-MC14043BCP
Product Name Logic - Logic - Latches - MC14043BCP
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
Latches - 74LS259DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Latches - 74F573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Octal Transparent Latch - 74FCT373ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details