onsemi Latches MC14042BDR2

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14042BDR2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14042BDR2
1217574-MC14042BDR2
Logic - Logic - Latches - MC14042BDR2 1217574-MC14042BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217574-MC14042BDR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Delay Time - Propagation: 60ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 4042 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217574-MC14042BDR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Delay Time - Propagation: 60ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 4042
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Latches - MC14042BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Logic - Latches - MC14042BDR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14042BDR2
Logic - Latches MC14042BDR2
IC TRANSP LATCH QUAD P/N 16-SOIC

IC TRANSP LATCH QUAD P/N 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14042BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14042BDR2
Integrated Circuits (ICs) - Logic - Latches MC14042BDR2
IC TRANSP LATCH QUAD P/N 16-SOIC

IC TRANSP LATCH QUAD P/N 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14042BDR2-ND 1217574-MC14042BDR2 MC14042BDR2 MC14042BDR2 MC14042BDR2
Product Name Latches Logic - Logic - Latches - MC14042BDR2 Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHC373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details