onsemi Latches MC14042BD

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14042BD-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Latches - MC14042BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC14042BD
Latches MC14042BD
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14042BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14042BD
Integrated Circuits (ICs) - Logic - Latches MC14042BD
IC TRANSP LATCH QUAD P/N 16-SOIC

IC TRANSP LATCH QUAD P/N 16-SOIC

Supplier's Site
Logic - Latches - MC14042BD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14042BD
Logic - Latches MC14042BD
IC TRANSP LATCH QUAD P/N 16-SOIC

IC TRANSP LATCH QUAD P/N 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14042BD-ND MC14042BD MC14042BD MC14042BD
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVT16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DBR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details