Integrated Device Technology NON-INVERTING OCTAL LATCH 54FCT373TDB

Description
The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet
Description
The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NON-INVERTING OCTAL LATCH - 54FCT373TDB - Integrated Device Technology
San Jose, CA, USA
NON-INVERTING OCTAL LATCH
54FCT373TDB
NON-INVERTING OCTAL LATCH 54FCT373TDB
The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )

The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 54FCT373TDB
Product Name NON-INVERTING OCTAL LATCH
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6108-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
Logic - Latches - 74HC259D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details