onsemi Latches MC14042BCPG

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14042BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14042BCPG
1073149-MC14042BCPG
Logic - Logic - Latches - MC14042BCPG 1073149-MC14042BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073149-MC14042BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073149-MC14042BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - MC14042BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14042BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14042BCPG
Integrated Circuits (ICs) - Logic - Latches MC14042BCPG
IC TRANSP LATCH QUAD P/N 16-DIP

IC TRANSP LATCH QUAD P/N 16-DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14042BCPGOS-ND 1073149-MC14042BCPG MC14042BCPG MC14042BCPG
Product Name Latches Logic - Logic - Latches - MC14042BCPG Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH16373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Logic - Latches - 74ALVCH16373DL,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APAG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers