onsemi Logic - Logic - Latches - MC14042 MC14042

Description
Manufacturer: ON Semiconductor Win Source Part Number: 316798-MC14042 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 316798-MC14042 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC14042 - 316798-MC14042 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14042
316798-MC14042
Logic - Logic - Latches - MC14042 316798-MC14042
Manufacturer: ON Semiconductor Win Source Part Number: 316798-MC14042 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns

Manufacturer: ON Semiconductor
Win Source Part Number: 316798-MC14042
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 316798-MC14042
Product Name Logic - Logic - Latches - MC14042
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 8.8 mA
High-level Output Current (Source) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
Latches - 9020FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details