onsemi 10 mA 2.5 V SOIC Precision Voltage Reference IC MC1403BDR2

Description
10 mA Low Voltage Reference 2.5 V ±25 mV, SOIC-8 Narrow Body, 2500-REEL Product overview: MC1403BDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BDR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 mA Low Voltage Reference 2.5 V ±25 mV, SOIC-8 Narrow Body, 2500-REEL Product overview: MC1403BDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BDR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 mA 2.5 V SOIC Precision Voltage Reference IC
693-MC1403BDR2
10 mA 2.5 V SOIC Precision Voltage Reference IC 693-MC1403BDR2
10 mA Low Voltage Reference 2.5 V ±25 mV, SOIC-8 Narrow Body, 2500-REEL Product overview: MC1403BDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BDR2 can be used for catalog matching and distributor lookup.

10 mA Low Voltage Reference 2.5 V ±25 mV, SOIC-8 Narrow Body, 2500-REEL Product overview: MC1403BDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - MC1403BDR2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MC1403BDR2-ND
Voltage Reference MC1403BDR2-ND
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - MC1403BDR2 - 125170-MC1403BDR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MC1403BDR2
125170-MC1403BDR2
PMIC - PMIC - Voltage Reference - MC1403BDR2 125170-MC1403BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 125170-MC1403BDR2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 40ppm/°C Voltage - Input: 4.5 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 10mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): AD680JR-REEL7; MC1403DT; MC1403D; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125170-MC1403BDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.5 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.5mA
Alternative Parts (Cross-Reference): AD680JR-REEL7; MC1403DT; MC1403D;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC VREF SERIES 2.5V 8SOIC - 598-MC1403BDR2 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 2.5V 8SOIC
598-MC1403BDR2
IC VREF SERIES 2.5V 8SOIC 598-MC1403BDR2
IC VREF SERIES 2.5V 8SOIC

IC VREF SERIES 2.5V 8SOIC

Supplier's Site
PMIC - Voltage Reference - MC1403BDR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MC1403BDR2
PMIC - Voltage Reference MC1403BDR2
IC VREF SERIES 1% 8SOIC

IC VREF SERIES 1% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MC1403BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MC1403BDR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MC1403BDR2
IC VREF SERIES 1% 8SOIC

IC VREF SERIES 1% 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-MC1403BDR2 MC1403BDR2-ND 125170-MC1403BDR2 598-MC1403BDR2 MC1403BDR2 MC1403BDR2
Product Name 10 mA 2.5 V SOIC Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - MC1403BDR2 IC VREF SERIES 2.5V 8SOIC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
VREF Type Fixed; Programmable Series Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154, 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VIN 40 volts 4.5 to 40 volts 4.5 to 40 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details