Rochester Electronics PMIC - PMIC - Voltage Reference - ADR365AUJZ-R2 ADR365AUJZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860371-ADR365AUJZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.16% 5 mA TSOT-23-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860371-ADR365AUJZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.16% 5 mA TSOT-23-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR365AUJZ-R2 - 860371-ADR365AUJZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR365AUJZ-R2
860371-ADR365AUJZ-R2
PMIC - PMIC - Voltage Reference - ADR365AUJZ-R2 860371-ADR365AUJZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 860371-ADR365AUJZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.16% 5 mA TSOT-23-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860371-ADR365AUJZ-R2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.16% 5 mA TSOT-23-5
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 860371-ADR365AUJZ-R2
Product Name PMIC - PMIC - Voltage Reference - ADR365AUJZ-R2
Package Type SOT23; Other; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - UPC1093T-2-E2-AZ - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed
View Details
2 suppliers