onsemi Counters, Dividers MC14024BCPG

Description
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-PDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC14024BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14024BCPGOS-ND
Counters, Dividers MC14024BCPGOS-ND
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-PDIP

Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14024BCPG - 1217542-MC14024BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14024BCPG
1217542-MC14024BCPG
Logic - Logic - Counters, Dividers - MC14024BCPG 1217542-MC14024BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217542-MC14024BCPG Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 7 Direction: Up Reset: Asynchronous Count Rate: 12MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): CD4024BE; HCF4024BEY; CD4024BCN; MC14024BCPG; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217542-MC14024BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): CD4024BE; HCF4024BEY; CD4024BCN; MC14024BCPG;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Counters, Dividers - MC14024BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14024BCPG
Counters, Dividers MC14024BCPG
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-PDIP

Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14024BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14024BCPG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14024BCPG
IC BINARY COUNTER 7-BIT 14DIP

IC BINARY COUNTER 7-BIT 14DIP

Supplier's Site
Logic - Counters, Dividers - MC14024BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14024BCPG
Logic - Counters, Dividers MC14024BCPG
IC COUNTER RIPPLE 7STAGE 14DIP

IC COUNTER RIPPLE 7STAGE 14DIP

Supplier's Site Datasheet
Fort Worth, TX, USA
LOG CMOS COUNTER 7STAGE PB FREE
70099845
LOG CMOS COUNTER 7STAGE PB FREE 70099845
LOG CMOS COUNTER 7STAGE PB FREE

LOG CMOS COUNTER 7STAGE PB FREE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC14024BCPGOS-ND 1217542-MC14024BCPG MC14024BCPG MC14024BCPG MC14024BCPG 70099845
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14024BCPG Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers LOG CMOS COUNTER 7STAGE PB FREE
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP DIP; 14-DIP (0.300\", 7.62mm) PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC590D,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 61 MHz
View Details
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-3471-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers