Rochester Electronics Logic - Logic - Counters, Dividers - MC74F161ADR2 MC74F161ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926273-MC74F161ADR2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC Binary Counter Element Bit Negative Edge 16-SO Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926273-MC74F161ADR2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC Binary Counter Element Bit Negative Edge 16-SO Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74F161ADR2 - 926273-MC74F161ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74F161ADR2
926273-MC74F161ADR2
Logic - Logic - Counters, Dividers - MC74F161ADR2 926273-MC74F161ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 926273-MC74F161ADR2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC Binary Counter Element Bit Negative Edge 16-SO Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926273-MC74F161ADR2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Counter IC Binary Counter Element Bit Negative Edge 16-SO
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Counters, Dividers - MC74F161ADR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74F161ADR2
Logic - Counters, Dividers MC74F161ADR2
COUNTER SINGLE 4 BIT SYNC BINARY

COUNTER SINGLE 4 BIT SYNC BINARY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 926273-MC74F161ADR2 MC74F161ADR2
Product Name Logic - Logic - Counters, Dividers - MC74F161ADR2 Logic - Counters, Dividers
Package Type SOIC; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
4 Bit Binary Ripple Counter, Dual, Soic-14; Logic Family / Base Number Nexperia - 99K0557 - Newark, An Avnet Company
Specs
Counter Type Binary Ripple
Supply Voltage 4.5V
Package Type SOIC
View Details
Logic - Counters, Dividers - 74HC4024N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 90 MHz
View Details