High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160339-CD74HC93M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: CD74HC93
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74HC93D/S71,118; 74HC93D,118; HD74HC93FPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC COUNTER BINARY 4BIT 14SOIC
IC BINARY COUNTER 4-BIT 14SOIC
LOGIC, COUNTER 4BIT BIN RIP, 14SOIC; Logic Family / Base Number:74HC93; Counter Type:Binary Ripple; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC93M | 296-33125-5-ND | 1160339-CD74HC93M | CD74HC93M | CD74HC93M | CD74HC93M | 37AJ8908 | CD74HC93M |
| Product Name | CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC93M | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, Counter 4Bit Bin Rip, 14Soic; Logic Family / Base Number Texas Instruments | Counters, Dividers |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | 2 V ~ 6 V | |||
| Package Type | PDIP,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | |||||||
| Number of Stages (Bits) | 4 bits | |||||||
| Operating Current | 0.0800 mA |