Manufacturer: ON Semiconductor
Win Source Part Number: 207824-MC14022BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
CMOS Logic, Octal Counter, PDIP16, Pb-Free
IC BINARY COUNTER 4-BIT 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 207824-MC14022BCPG | MC14022BCPGOS-ND | MC14022BCPG | 70099843 | MC14022BCPG |
| Product Name | Logic - Logic - Counters, Dividers - MC14022BCPG | Counters, Dividers | Counters, Dividers | CMOS Logic, Octal Counter, PDIP16, Pb-Free | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | MOD-N |