Rochester Electronics Logic - Logic - Counters, Dividers - SN74ALS193ANSR SN74ALS193ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896457-SN74ALS193ANS R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896457-SN74ALS193ANS R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74ALS193ANSR - 896457-SN74ALS193ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS193ANSR
896457-SN74ALS193ANSR
Logic - Logic - Counters, Dividers - SN74ALS193ANSR 896457-SN74ALS193ANSR
Manufacturer: Texas Instruments Win Source Part Number: 896457-SN74ALS193ANS R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896457-SN74ALS193ANSR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 896457-SN74ALS193ANSR
Product Name Logic - Logic - Counters, Dividers - SN74ALS193ANSR
Package Type SOIC; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040BQ115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HC191PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers