onsemi Logic - Logic - Shift Registers - MC14021BCP MC14021BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217532-MC14021BCP Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217532-MC14021BCP Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14021BCP - 1217532-MC14021BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14021BCP
1217532-MC14021BCP
Logic - Logic - Shift Registers - MC14021BCP 1217532-MC14021BCP
Manufacturer: ON Semiconductor Win Source Part Number: 1217532-MC14021BCP Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217532-MC14021BCP
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - MC14021BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BCP
Shift Registers MC14021BCP
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Shift Registers - MC14021BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BCP
Shift Registers MC14021BCP
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 1217532-MC14021BCP MC14021BCP
Product Name Logic - Logic - Shift Registers - MC14021BCP Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC194D,653-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
3 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers