Nexperia B.V. 8-bit shift register with Schmitt-trigger inputs and output registers 74HCS594BQX

Description
The 74HCS594 is an 8-bit serial-in/serial or parallel-out shift register with a storage register. Separate clock and reset inputs are provided on both shift and storage registers. The device features a serial input (DS) and a serial output (Q7S) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. A LOW level on one of the two register reset pins (SHRand STR) will clear the corresponding register. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Description
The 74HCS594 is an 8-bit serial-in/serial or parallel-out shift register with a storage register. Separate clock and reset inputs are provided on both shift and storage registers. The device features a serial input (DS) and a serial output (Q7S) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. A LOW level on one of the two register reset pins (SHRand STR) will clear the corresponding register. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCS594BQ is an 8-bit serial-in/serial or parallel-out shift register with a storage register, featuring Schmitt-trigger inputs, separate clock and reset inputs for shift and storage registers, and 3-state output. It operates from 2.0 V to 6.0 V with a typical supply current of 100 nA and output drive of ±7.8 mA at 6 V. The device includes a serial output (Q7S) for cascading, a direct clear on the shift register, and complies with JEDEC standard JESD7A. It is housed in a DHVQFN16 package with dimensions of 2.5 × 3.5 × 0.85 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 4000 V HBM and 1500 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HCS594BQ is an 8-bit serial-in/serial or parallel-out shift register with a storage register, featuring Schmitt-trigger inputs, separate clock and reset inputs for shift and storage registers, and 3-state output. It operates from 2.0 V to 6.0 V with a typical supply current of 100 nA and output drive of ±7.8 mA at 6 V. The device includes a serial output (Q7S) for cascading, a direct clear on the shift register, and complies with JEDEC standard JESD7A. It is housed in a DHVQFN16 package with dimensions of 2.5 × 3.5 × 0.85 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 4000 V HBM and 1500 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with Schmitt-trigger inputs and output registers - 74HCS594BQX - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with Schmitt-trigger inputs and output registers
74HCS594BQX
8-bit shift register with Schmitt-trigger inputs and output registers 74HCS594BQX
The 74HCS594 is an 8-bit serial-in/serial or parallel-out shift register with a storage register. Separate clock and reset inputs are provided on both shift and storage registers. The device features a serial input (DS) and a serial output (Q7S) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. A LOW level on one of the two register reset pins (SHRand STR) will clear the corresponding register. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage

The 74HCS594 is an 8-bit serial-in/serial or parallel-out shift register with a storage register. Separate clock and reset inputs are provided on both shift and storage registers. The device features a serial input (DS) and a serial output (Q7S) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. A LOW level on one of the two register reset pins (SHRand STR) will clear the corresponding register. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • 8-bit serial input and 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
  • Output expansion
  • LED matrix control
  • 7-segment display control
  • 8-bit data storage
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Shift Registers
Product Number 74HCS594BQX
Product Name 8-bit shift register with Schmitt-trigger inputs and output registers
Supply Voltage +7
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74AHCT594PW,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164PWJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Package Type Other; SOT402-1 SOT402-1
View Details
2 suppliers
8-bit serial-in/parallel-out shift register - 74LV164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC8T245PW,118 - 1007854-74AVC8T245PW,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details