Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1073128-MC14018BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDIP16
IC DIVIDER BY N 5-BIT 16DIP
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers |
| Product Number | MC14018BCPGOS-ND | 1073128-MC14018BCPG | MC14018BCPG | MC14018BCPG | MC14018BCPG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14018BCPG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Counter Type | Ring |