Manufacturer: ON Semiconductor
Win Source Part Number: 807233-MC14015BFELG
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 18V
Part Number Series: 4015
Shift Shift Register 2 Element 4 Bit 16-SOEIAJ
Serial In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER DL 4B 16SOEIAJ
IC SHIFT REGISTER DL 4B 16SOEIAJ
Shift Shift Register 2 Element 4 Bit 16-SOEIAJ
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 807233-MC14015BFELG | MC14015BFELG-ND | MC14015BFELG | MC14015BFELG | MC14015BFELG | MC14015BFELG |
| Product Name | Logic - Logic - Shift Registers - MC14015BFELG | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Number of units in IC | 2 | |||||
| Number of Bits (Stages) | 4 | 4 |