onsemi Shift Registers MC14014BCPG

Description
Shift Shift Register 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14014BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14014BCPGOS-ND
Shift Registers MC14014BCPGOS-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC14014BCPG - 1073119-MC14014BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14014BCPG
1073119-MC14014BCPG
Logic - Logic - Shift Registers - MC14014BCPG 1073119-MC14014BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073119-MC14014BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073119-MC14014BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14014BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14014BCPG
Integrated Circuits (ICs) - Logic - Shift Registers MC14014BCPG
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site
Logic - Shift Registers - MC14014BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14014BCPG
Logic - Shift Registers MC14014BCPG
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site Datasheet
Shift Registers - MC14014BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14014BCPG
Shift Registers MC14014BCPG
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14014BCPGOS-ND 1073119-MC14014BCPG MC14014BCPG MC14014BCPG MC14014BCPG
Product Name Shift Registers Logic - Logic - Shift Registers - MC14014BCPG Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4031A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1350458-74HC594DB,118 - Win Source Electronics
Specs
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
Package Type SSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54199DM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
2 suppliers