Manufacturer: ON Semiconductor
Win Source Part Number: 316791-MC14013
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
| Win Source Electronics | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 316791-MC14013 |
| Product Name | Logic - Logic - Flip Flops - MC14013 |
| Triggering | Positive-edge Triggered; Positive Edge |
| Supply Voltage | 3 V ~ 18 V |
| Propagation Delay | 100 ns |
| fMAX | 14 MHz |