onsemi Differential Driver / Receiver; Device Type Onsemi MC10LVEP16DTR2G

Description
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Driver / Receiver; Device Type Onsemi - 42K0333 - Newark, An Avnet Company
Chicago, IL, United States
Differential Driver / Receiver; Device Type Onsemi
42K0333
Differential Driver / Receiver; Device Type Onsemi 42K0333
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC10LVEP16DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC10LVEP16DTR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC10LVEP16DTR2G
IC RECEIVER/DRVR DIFF ECL 8TSSOP

IC RECEIVER/DRVR DIFF ECL 8TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 42K0333 MC10LVEP16DTR2G
Product Name Differential Driver / Receiver; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Receiver
Features RoHS
Supply Voltage Other; 2.375V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Modems - ICs and Modules - SI2433-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers