onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2 MC10H643FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217337-MC10H643FNR2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: ECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MC10H643 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217337-MC10H643FNR2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: ECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MC10H643 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2
1217337-MC10H643FNR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2 1217337-MC10H643FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217337-MC10H643FNR2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: ECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MC10H643 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217337-MC10H643FNR2
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 80MHz
Input: ECL, TTL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: MC10H643
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V

Buy Now
 - MC10H643FNR2 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10H643FNR2
Clock/Timing - Clock Buffers, Drivers MC10H643FNR2
IC CLK BUFFER 1:8 80MHZ 28PLCC

IC CLK BUFFER 1:8 80MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1217337-MC10H643FNR2 MC10H643FNR2 MC10H643FNR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface TTL; TTL ECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details