onsemi Logic - Logic - Translators, Level Shifters - MC10H350L MC10H350L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221809-MC10H350L Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-CDIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221809-MC10H350L Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350L - 221809-MC10H350L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350L
221809-MC10H350L
Logic - Logic - Translators, Level Shifters - MC10H350L 221809-MC10H350L
Manufacturer: ON Semiconductor Win Source Part Number: 221809-MC10H350L Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-CDIP

Manufacturer: ON Semiconductor
Win Source Part Number: 221809-MC10H350L
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 221809-MC10H350L
Product Name Logic - Logic - Translators, Level Shifters - MC10H350L
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers