onsemi Logic - Logic - Translators, Level Shifters - MC10H350FN MC10H350FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217313-MC10H350FN Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 10H350 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217313-MC10H350FN Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 10H350 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350FN - 1217313-MC10H350FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350FN
1217313-MC10H350FN
Logic - Logic - Translators, Level Shifters - MC10H350FN 1217313-MC10H350FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217313-MC10H350FN Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 10H350 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217313-MC10H350FN
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 10H350
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217313-MC10H350FN
Product Name Logic - Logic - Translators, Level Shifters - MC10H350FN
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336QCX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers