IC GATE NOR 2CH 3-INP 16-CDIP Product overview: MC10H211L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H211L can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 2-Func, 3-Input, ECL, CDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 221802-MC10H211L
Packaging: Tube/Rail
Features: 3 Outputs
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 2ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H211MEL; MC10H211L; MC10H211PG; MC10H211FNR2G;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
NOR Gate IC 2 Channel 3 Outputs 16-CDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H211L | MC10H211L | 221802-MC10H211L | MC10H211L |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - MC10H211L | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate |
| Inputs | 3 | 3 | 3 | |
| Propagation Delay | 2 ns | 2 ns | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |
| IC Package Type | Other; Tube/Rail | DIP; Other; DIP16 | DIP; Other; 16-CDIP | DIP; Other; 16-CDIP (0.300\", 7.62mm) |