onsemi Logic - Logic - Latches - MC10H175L MC10H175L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217295-MC10H175L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 4.94 V ~ 5.46 V Independent Circuits: 1 Delay Time - Propagation: 1ns Part Status: Obsolete(EOL) Family Name: MC10H175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H175M; MC10H175FN; MC10H175MG; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217295-MC10H175L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 4.94 V ~ 5.46 V Independent Circuits: 1 Delay Time - Propagation: 1ns Part Status: Obsolete(EOL) Family Name: MC10H175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H175M; MC10H175FN; MC10H175MG; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10H175L
1217295-MC10H175L
Logic - Logic - Latches - MC10H175L 1217295-MC10H175L
Manufacturer: ON Semiconductor Win Source Part Number: 1217295-MC10H175L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 4.94 V ~ 5.46 V Independent Circuits: 1 Delay Time - Propagation: 1ns Part Status: Obsolete(EOL) Family Name: MC10H175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H175M; MC10H175FN; MC10H175MG; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217295-MC10H175L
Series: 10H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-CDIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Operating Supply Voltage: 4.94 V ~ 5.46 V
Independent Circuits: 1
Delay Time - Propagation: 1ns
Part Status: Obsolete(EOL)
Family Name: MC10H175
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): MC10H175M; MC10H175FN; MC10H175MG;
Introduction Date: March 31, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - MC10H175L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H175L
Latches MC10H175L
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-CDIP

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-CDIP

Buy Now Datasheet
Logic - Latches - MC10H175L - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H175L
Logic - Latches MC10H175L
IC LATCH QUINT TYPE D 16-CDIP

IC LATCH QUINT TYPE D 16-CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1217295-MC10H175L MC10H175L MC10H175L
Product Name Logic - Logic - Latches - MC10H175L Latches Logic - Latches
Supply Voltage 4.94 V ~ 5.46 V 4.94V ~ 5.46V
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 1727-8360-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
Logic - Latches - 74ACT563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details