onsemi Logic - Logic - Latches - MC10H175FNR2 MC10H175FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 138664-MC10H175FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.94 V to 5.46 V Propagation Delay Time (ns): 1ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 138664-MC10H175FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.94 V to 5.46 V Propagation Delay Time (ns): 1ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC10H175FNR2 - 138664-MC10H175FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10H175FNR2
138664-MC10H175FNR2
Logic - Logic - Latches - MC10H175FNR2 138664-MC10H175FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 138664-MC10H175FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.94 V to 5.46 V Propagation Delay Time (ns): 1ns

Manufacturer: ON Semiconductor
Win Source Part Number: 138664-MC10H175FNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.94 V to 5.46 V
Propagation Delay Time (ns): 1ns

Buy Now Datasheet
 - MC10H175FNR2 - Rochester Electronics
Newburyport, MA, United States
D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PQCC20

D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PQCC20

Supplier's Site Datasheet
Latches - MC10H175FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10H175FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10H175FNR2
Integrated Circuits (ICs) - Logic - Latches MC10H175FNR2
IC DTYPE LATCH QUINT 20PLCC

IC DTYPE LATCH QUINT 20PLCC

Supplier's Site
Logic - Latches - MC10H175FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H175FNR2
Logic - Latches MC10H175FNR2
IC DTYPE LATCH QUINT 20PLCC

IC DTYPE LATCH QUINT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 138664-MC10H175FNR2 MC10H175FNR2 MC10H175FNR2 MC10H175FNR2 MC10H175FNR2
Product Name Logic - Logic - Latches - MC10H175FNR2 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 4.94 V ~ 5.46 V 4.94V ~ 5.46V
Propagation Delay 1 ns 1 ns
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74LVC162373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LVC573ABXX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74FCT163373X4CPA - Rochester Electronics
Specs
Latch Type Transparent-D
Supply Voltage 3.3V
Package Type TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers