onsemi Logic - Logic - Latches - MC10H175FN MC10H175FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217294-MC10H175FN Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Alternative Parts (Cross-Reference): MC10H175L; MC10H175M; MC10H175FN; MC10H175MG; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 10H175 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.94V ~ 5.46V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217294-MC10H175FN Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Alternative Parts (Cross-Reference): MC10H175L; MC10H175M; MC10H175FN; MC10H175MG; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 10H175 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.94V ~ 5.46V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10H175FN
1217294-MC10H175FN
Logic - Logic - Latches - MC10H175FN 1217294-MC10H175FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217294-MC10H175FN Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Alternative Parts (Cross-Reference): MC10H175L; MC10H175M; MC10H175FN; MC10H175MG; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 10H175 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.94V ~ 5.46V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217294-MC10H175FN
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Alternative Parts (Cross-Reference): MC10H175L; MC10H175M; MC10H175FN; MC10H175MG;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 10H175
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.94V ~ 5.46V

Buy Now
 - MC10H175FN - Rochester Electronics
Newburyport, MA, United States
D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PQCC20

D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PQCC20

Supplier's Site Datasheet
Latches - MC10H175FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H175FN
Latches MC10H175FN
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10H175FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10H175FN
Integrated Circuits (ICs) - Logic - Latches MC10H175FN
IC DTYPE LATCH QUINT 20PLCC

IC DTYPE LATCH QUINT 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1217294-MC10H175FN MC10H175FN MC10H175FN MC10H175FN
Product Name Logic - Logic - Latches - MC10H175FN Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.94V ~ 5.46V 4.94V ~ 5.46V
Unlock Full Specs
to access all available technical data

Similar Products

16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGG,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Latches - 9334PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details