Manufacturer: ON Semiconductor
Win Source Part Number: 1217264-MC10H135L
Series: 10H
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-CDIP (0.300", 7.62mm)
Output Type: Differential
Operating Supply Voltage: -4.9 V ~ -5.46 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Current - Quiescent: 68mA
Part Status: Obsolete(EOL)
Family Name: MC10H135
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): MC10H135FNR2; MC10H135FNG; MC10H135MG;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300"", 7.62mm)"
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, CDIP16
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16CDIP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1217264-MC10H135L | MC10H135L-ND | MC10H135L | MC10H135L | MC10H135L |
| Product Name | Logic - Logic - Flip Flops - MC10H135L | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V | -4.9V ~ -5.46V | ||
| fMAX | 250 MHz | ||||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| Package Type | DIP | CDIP; "16-CDIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; 16-CDIP (0.300\", 7.62mm) |