onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC10H131FN

Description
IC FF D-TYPE DUAL 1BIT 20PLCC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131FN
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131FN
IC FF D-TYPE DUAL 1BIT 20PLCC

IC FF D-TYPE DUAL 1BIT 20PLCC

Supplier's Site
10H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FL - MC10H131FN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
10H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FL
MC10H131FN
10H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FL MC10H131FN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Flip Flops - MC10H131FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131FN
Flip Flops MC10H131FN
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-LCC (J-Lead)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-LCC (J-Lead)

Buy Now
Logic - Flip Flops - MC10H131FN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H131FN
Logic - Flip Flops MC10H131FN
IC FF D-TYPE DUAL 1BIT 20PLCC

IC FF D-TYPE DUAL 1BIT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H131FN MC10H131FN MC10H131FN MC10H131FN
Product Name Integrated Circuits (ICs) - Logic - Flip Flops 10H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FL Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered
Flip-Flop Type D
Supply Voltage -4.9V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1370985-74HC173D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 30 ns
View Details
6 suppliers
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details