onsemi Latches MC10H130FNR2G

Description
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)
Request a Quote Datasheet
Description
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC10H130FNR2G-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10H130FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10H130FNR2G
Integrated Circuits (ICs) - Logic - Latches MC10H130FNR2G
IC S-R LATCH DUAL 20PLCC

IC S-R LATCH DUAL 20PLCC

Supplier's Site
Latches - MC10H130FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

Buy Now Datasheet
Logic - Latches - MC10H130FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H130FNR2G
Logic - Latches MC10H130FNR2G
IC S-R LATCH DUAL 20PLCC

IC S-R LATCH DUAL 20PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC10H130FNR2G-ND MC10H130FNR2G MC10H130FNR2G MC10H130FNR2G
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type S-R S-R
Output Characteristics Differential
Supply Voltage 4.94V ~ 5.46V 4.94V ~ 5.46V
Propagation Delay 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
16-bit transparent D-type latch; 3-state - 74ALVT16373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers