onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10H116P MC10H116P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221688-MC10H116P Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V Alternative Parts (Cross-Reference): MC10H116MELG; MC10H116FNR2; MC10H116L; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221688-MC10H116P Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V Alternative Parts (Cross-Reference): MC10H116MELG; MC10H116FNR2; MC10H116L; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116P - 221688-MC10H116P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116P
221688-MC10H116P
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116P 221688-MC10H116P
Manufacturer: ON Semiconductor Win Source Part Number: 221688-MC10H116P Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V Alternative Parts (Cross-Reference): MC10H116MELG; MC10H116FNR2; MC10H116L; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 221688-MC10H116P
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.94 V to 5.46 V
Alternative Parts (Cross-Reference): MC10H116MELG; MC10H116FNR2; MC10H116L;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC10H116P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC10H116P
Integrated Circuits (ICs) - Logic - Specialty Logic MC10H116P
IC RECEIVER TRPL LINE ECL 16DIP

IC RECEIVER TRPL LINE ECL 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 221688-MC10H116P MC10H116P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10H116P Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8767AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Hex inverting Schmitt trigger - 74AHCT14D-Q100,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details